Vishay Intertechnology, Inc. Film Capacitors MKT1822422015

Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1822422015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1822422015-ND
Film Capacitors 56-MKT1822422015-ND
0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1035061-MKT1822422015 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1035061-MKT1822422015
Capacitors - Film Capacitors 1035061-MKT1822422015
Win Source Part Number: 1035061-MKT182242201 5 Category: Capacitors>Film Capacitors Series: MKT1822 Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Applications: General Purpose Height - Seated (Max): 0.374" (9.50mm) Standard Package: 1,250 Capacitance: 0.22 µF Tolerance: ±10% Lead Spacing: 0.394" (10.00mm) Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 100°C Dimension: 0.512" L x 0.177" W (13.00mm x 4.50mm) Alternative Parts (Cross-Reference): R82EC3220Z370K; B32521C1224K; B32529C1224K189; B32521C1224K289; BFC237221224; BFC237021224MKT 1822-422-015; MKT1822-422-015; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 1822422015

Win Source Part Number: 1035061-MKT1822422015
Category: Capacitors>Film Capacitors
Series: MKT1822
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.374" (9.50mm)
Standard Package: 1,250
Capacitance: 0.22 µF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.512" L x 0.177" W (13.00mm x 4.50mm)
Alternative Parts (Cross-Reference): R82EC3220Z370K; B32521C1224K; B32529C1224K189; B32521C1224K289; BFC237221224; BFC237021224MKT 1822-422-015; MKT1822-422-015;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 1822422015

Buy Now Datasheet
Capacitors - Film Capacitors MKT1822422015
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site
Film Capacitors - MKT1822422015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822422015
Film Capacitors MKT1822422015
CAP FILM 0.22UF 10% 100VDC RAD

CAP FILM 0.22UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitor Polyester Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay - 65C1529 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay
65C1529
Capacitor Polyester Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay 65C1529
CAPACITOR POLYESTER FILM 0.22UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.22UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Humidity Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1822422015-ND 1035061-MKT1822422015 MKT1822422015 MKT1822422015 65C1529
Product Name Film Capacitors Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Polyester Film 0.22Uf, 100V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Film Capacitors - 1908624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers