Vishay Intertechnology, Inc. Film Capacitors MKT1822322635

Description
MKT1822 Polyester Cap 22nF 630V
Request a Quote Datasheet
Description
MKT1822 Polyester Cap 22nF 630V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1668562 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1668562
Film Capacitors 1668562
MKT1822 Polyester Cap 22nF 630V

MKT1822 Polyester Cap 22nF 630V

Supplier's Site
Film Capacitors - 1733686 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733686
Film Capacitors 1733686
MKT1822 Polyester Cap 22nF 630V

MKT1822 Polyester Cap 22nF 630V

Supplier's Site
Film Capacitors - MKT1822322635-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1822322635-ND
Film Capacitors MKT1822322635-ND
0.022µF Film Capacitor 220V 630V Polyester, Metallized Radial

0.022µF Film Capacitor 220V 630V Polyester, Metallized Radial

Buy Now Datasheet
Cap, 0.022Μf, 630V, 10%, Pet; Capacitance Vishay - 57AC2636 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.022Μf, 630V, 10%, Pet; Capacitance Vishay
57AC2636
Cap, 0.022Μf, 630V, 10%, Pet; Capacitance Vishay 57AC2636
CAP, 0.022µF, 630V, 10%, PET; Capacitance:22000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 0.022µF, 630V, 10%, PET; Capacitance:22000pF; Voltage Rating:630V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1822 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKT1822322635 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1822322635
Film Capacitors MKT1822322635
CAP FILM 0.022UF 10% 630VDC RAD

CAP FILM 0.022UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1822322635 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1822322635
Capacitors - Film Capacitors MKT1822322635
CAP FILM 0.022UF 10% 630VDC RAD

CAP FILM 0.022UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1668562 MKT1822322635-ND 57AC2636 MKT1822322635 MKT1822322635
Product Name Film Capacitors Film Capacitors Cap, 0.022Μf, 630V, 10%, Pet; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes
Operating Temperature 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C413U010AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers