Vishay Intertechnology, Inc. Film Capacitors MKT1820422255

Description
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1820422255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1820422255-ND
Film Capacitors MKT1820422255-ND
0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1820422255 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1820422255
Film Capacitors MKT1820422255
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1820422255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1820422255
Capacitors - Film Capacitors MKT1820422255
CAP FILM 0.22UF 10% 250VDC RAD

CAP FILM 0.22UF 10% 250VDC RAD

Supplier's Site
Cap, 0.22Uf, 250V, Film, Radial; Dielectric Type Vishay - 01P0250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Uf, 250V, Film, Radial; Dielectric Type Vishay
01P0250
Cap, 0.22Uf, 250V, Film, Radial; Dielectric Type Vishay 01P0250
CAP, 0.22UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.22UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1820422255-ND MKT1820422255 MKT1820422255 01P0250
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.22Uf, 250V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details