The MKT1818447065G is a metallized polyester film capacitor designed for various applications including blocking, bypassing, filtering, and timing. It features a capacitance value of 0.47 µF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 63 V and an AC voltage of 40 V. It has a lead pitch of 7.5 mm and is available in bulk or ammo packaging. The device is encapsulated in a flame-retardant plastic case and is epoxy resin sealed, ensuring durability and reliability in low voltage applications. The maximum application temperature is 105 °C, and it complies with IEC 60384-2 standards. This capacitor is suitable for engineers looking for a reliable component for high-frequency coupling and decoupling tasks.
0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.47UF 10% 63VDC RADIAL
CAP FILM 0.47UF 10% 63VDC RADIAL
MKT 470nF 10% 63Vdc Pitch 7,5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818447065G-ND | MKT1818447065G | MKT1818447065G | 19T6323 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 470Nf 10% 63Vdc Pitch 7,5Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |