2200pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 2200PF 20% 630VDC RAD
CAP FILM 2200PF 20% 630VDC RAD
MKT 2,2nF 20% 630Vdc Pitch 7,5mm / LOOSE IN BOX
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818222636-ND | MKT1818222636 | MKT1818222636 | 19T5873 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 2,2Nf 20% 630Vdc Pitch 7,5Mm / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |