1500pF Film Capacitor 220V 630V Polyester, Metallized Radial
CAP FILM 1500PF 5% 630VDC RADIAL
Capacitor,Met Polyester (MYLAR),1.5nF,630VDC
CAP FILM 1500PF 5% 630VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1818215634-ND | MKT1818215634 | 11M5399 | MKT1818215634 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor,met Polyester (Mylar),1.5Nf,630Vdc,5-% Tol,5+% Tol Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |