Vishay Precision Group Film Capacitors MKT1817510065

Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1817510065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1817510065-ND
Film Capacitors 56-MKT1817510065-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Radial

1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - 1666049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1666049
Film Capacitors 1666049
MKT1817 Polyester Cap,1uF 63V

MKT1817 Polyester Cap,1uF 63V

Supplier's Site
Film Capacitors - 1730503 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730503
Film Capacitors 1730503
MKT1817 Polyester Cap,1uF 63V

MKT1817 Polyester Cap,1uF 63V

Supplier's Site
Cap, 1Μf, 63V, 10%, Pet; Capacitance Vishay - 57AC2633 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 63V, 10%, Pet; Capacitance Vishay
57AC2633
Cap, 1Μf, 63V, 10%, Pet; Capacitance Vishay 57AC2633
CAP, 1µF, 63V, 10%, PET; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1817 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

CAP, 1µF, 63V, 10%, PET; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1817 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKT1817510065 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817510065
Film Capacitors MKT1817510065
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1817510065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817510065
Capacitors - Film Capacitors MKT1817510065
CAP FILM 1UF 10% 63VDC RADIAL

CAP FILM 1UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1817510065-ND 1666049 57AC2633 MKT1817510065 MKT1817510065
Product Name Film Capacitors Film Capacitors Cap, 1Μf, 63V, 10%, Pet; Capacitance Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose Automotive General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000220FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701052 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details