0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.33UF 10% 63VDC RADIAL
CAP FILM 0.33UF 10% 63VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817433065-ND | MKT1817433065 | MKT1817433065 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |