Vishay Precision Group Film Capacitors MKT1817410065W

Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1817410065W-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1817410065W-ND
Film Capacitors MKT1817410065W-ND
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors MKT1817410065W
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site
Film Capacitors - MKT1817410065W - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817410065W
Film Capacitors MKT1817410065W
CAP FILM 0.1UF 10% 63VDC RADIAL

CAP FILM 0.1UF 10% 63VDC RADIAL

Supplier's Site Datasheet
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Vishay - 70AC8183 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Vishay
70AC8183
Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Vishay 70AC8183
CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 0.1UF, 63V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1817410065W-ND MKT1817410065W MKT1817410065W 70AC8183
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.1Uf, 63V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers