Vishay Precision Group Film Capacitors MKT1817410015

Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1817410015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1817410015-ND
Film Capacitors MKT1817410015-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - MKT1817410015 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817410015
Film Capacitors MKT1817410015
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1817410015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817410015
Capacitors - Film Capacitors MKT1817410015
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Vishay - 18M2501 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Vishay
18M2501
Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Vishay 18M2501
CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM 0.1UF, 100V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1817410015-ND MKT1817410015 MKT1817410015 18M2501
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film 0.1Uf, 100V, 10%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1248360P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers