0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.068UF 20% 100VDC RAD
CAP FILM 0.068UF 20% 100VDC RAD
MKT 68nF 20% 100Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817368016G-ND | MKT1817368016G | MKT1817368016G | 19T5467 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 68Nf 20% 100Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |