0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.056UF 5% 100VDC RAD
MKT 56 nF 5% 100Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.056UF 5% 100VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817356014G-ND | MKT1817356014G | 19T5452 | MKT1817356014G |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 56 Nf 5% 100Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |