10000pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 10000PF 5% 250VDC RAD
CAPACITOR POLYESTER FILM 0.01UF, 250V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):160V; Voltage(DC):250V; Lead Spacing:5mm RoHS Compliant: Yes
CAP FILM 10000PF 5% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817310254-ND | MKT1817310254 | 22C5644 | MKT1817310254 | 70053958 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film 0.01Uf, 250V, 5%, Radial; Dielectric Type Vishay | Film Capacitors | Capacitor;Polyester Metallized;Cap 0.01uF;Tol 5%;Vol-Rtg 250V,Radial |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |