Vishay Intertechnology, Inc. Film Capacitors MKT1817256015G

Description
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet
Description
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1817256015G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1817256015G-ND
Film Capacitors MKT1817256015G-ND
5600pF Film Capacitor 63V 100V Polyester, Metallized Radial

5600pF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1817256015G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817256015G
Capacitors - Film Capacitors MKT1817256015G
CAP FILM 5600PF 10% 100VDC RAD

CAP FILM 5600PF 10% 100VDC RAD

Supplier's Site
Film Capacitors - MKT1817256015G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817256015G
Film Capacitors MKT1817256015G
CAP FILM 5600PF 10% 100VDC RAD

CAP FILM 5600PF 10% 100VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number MKT1817256015G-ND MKT1817256015G MKT1817256015G
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - C17AH0R4C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details