4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 4700PF 20% 250VDC RAD
MKT 4,7nF 20% 250Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 4700PF 20% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817247256W-ND | MKT1817247256W | 19T5107 | MKT1817247256W |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 4,7Nf 20% 250Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |