4700pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 4700PF 5% 250VDC RADIAL
MKT 4,7nF 5% 250Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 16,5 MM
CAP FILM 4700PF 5% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817247254F-ND | MKT1817247254F | 19T5088 | MKT1817247254F |
| Product Name | Film Capacitors | Film Capacitors | Mkt 4,7Nf 5% 250Vdc Pitch 5Mm / Reelpack, Taping Height 16,5 Mm Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |