Vishay Intertechnology, Inc. Film Capacitors MKP386M468125JT5

Description
0.68µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet
Description
0.68µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3148-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3148-ND
Film Capacitors BC3148-ND
0.68µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box

0.68µF Film Capacitor 550V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - MKP386M468125JT5 - 1224003-MKP386M468125JT5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP386M468125JT5
1224003-MKP386M468125JT5
Film Capacitors - MKP386M468125JT5 1224003-MKP386M468125JT5
Manufacturer: Vishay BC Components Win Source Part Number: 1224003-MKP386M46812 5JT5 Series: MKP386M Packaging: Bulk Operating Temperature Range: -55°C ~ 105°C Features: Low ESR Termination: Screw Terminals Package: Rectangular Box Voltage Rating - AC: 550V Voltage Rating - DC: 1250V (1.25kV) Applications: Snubber Mounting: Chassis Mount Capacitance: 0.68μF Tolerance: ±5% Lead Spacing: 0.886" (22.50mm) ESR (Equivalent Series Resistance): 8 mOhm Dielectric Material: Polypropylene (PP), Metallized Size: 1.319" L x 0.866" W (33.50mm x 22.00mm) Categories: Capacitors Manufacturer Homepage: www.vishay.com Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited

Manufacturer: Vishay BC Components
Win Source Part Number: 1224003-MKP386M468125JT5
Series: MKP386M
Packaging: Bulk
Operating Temperature Range: -55°C ~ 105°C
Features: Low ESR
Termination: Screw Terminals
Package: Rectangular Box
Voltage Rating - AC: 550V
Voltage Rating - DC: 1250V (1.25kV)
Applications: Snubber
Mounting: Chassis Mount
Capacitance: 0.68μF
Tolerance: ±5%
Lead Spacing: 0.886" (22.50mm)
ESR (Equivalent Series Resistance): 8 mOhm
Dielectric Material: Polypropylene (PP), Metallized
Size: 1.319" L x 0.866" W (33.50mm x 22.00mm)
Categories: Capacitors
Manufacturer Homepage: www.vishay.com
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Film Capacitors MKP386M468125JT5
CAP FILM 0.68UF 5% 1.25KVDC SCRW

CAP FILM 0.68UF 5% 1.25KVDC SCRW

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC3148-ND 1224003-MKP386M468125JT5 MKP386M468125JT5
Product Name Film Capacitors Film Capacitors - MKP386M468125JT5 Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB102K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Ceramic Capacitors - C17CF6R8B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details