Vishay Intertechnology, Inc. 0.22uF 1600V 0.016 Ohm Capacitor MKP386M422160JT5

Description
Cap Film 0.22uF 1600V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.016 Ohm 105°C Product overview: MKP386M422160JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M422160JT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 0.22uF 1600V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.016 Ohm 105°C Product overview: MKP386M422160JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M422160JT5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.22uF 1600V 0.016 Ohm Capacitor
62-MKP386M422160JT5
0.22uF 1600V 0.016 Ohm Capacitor 62-MKP386M422160JT5
Cap Film 0.22uF 1600V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.016 Ohm 105°C Product overview: MKP386M422160JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M422160JT5 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 1600V PP 5% (33.5 X 22 X 30.5mm) Screw Mount 0.016 Ohm 105°C Product overview: MKP386M422160JT5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.22uF, 1600V, 0.016 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.22uF, 1600V, 0.016 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP386M422160JT5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - BC3136-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3136-ND
Film Capacitors BC3136-ND
0.22µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Rectangular Box

0.22µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Film Capacitors - MKP386M422160JT5 - 927250-MKP386M422160JT5 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP386M422160JT5
927250-MKP386M422160JT5
Film Capacitors - MKP386M422160JT5 927250-MKP386M422160JT5
Manufacturer: Vishay Win Source Part Number: 927250-MKP386M422160 JT5 Series: MKP386M Operating Temperature Range: -55°C ~ 105°C Features: 0.22 µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Rectangular Box Package: Rectangular Box Package: Bulk Mounting: Chassis Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Quantity per package: 48 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 20 Weeks HTSUS: 8532.25.0070 Other Part Number: 386M422160JT5, BC3136, MKP386M422160JT5-ND

Manufacturer: Vishay
Win Source Part Number: 927250-MKP386M422160JT5
Series: MKP386M
Operating Temperature Range: -55°C ~ 105°C
Features: 0.22 µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Rectangular Box
Package: Rectangular Box
Package: Bulk
Mounting: Chassis Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 20 Weeks
HTSUS: 8532.25.0070
Other Part Number: 386M422160JT5, BC3136, MKP386M422160JT5-ND

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 62-MKP386M422160JT5 BC3136-ND 927250-MKP386M422160JT5
Product Name 0.22uF 1600V 0.016 Ohm Capacitor Film Capacitors Film Capacitors - MKP386M422160JT5
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Capacitance Range 220000 microF 0.2200 microF
WVDC 1600 volts 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Film Capacitors - 1727542 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details