The MKP385E41585JI02W0 is a film capacitor from Lingto Electronic Limited, designed for high-temperature applications and qualified under AEC-Q200 standards. It features a capacitance range from 0.001 OºF to 15 OºF with tolerances of ±5% or ±10%. The capacitor supports various rated DC voltages, including 850 VDC, and is suitable for AC voltages up to 300 VAC. It operates effectively in temperatures up to 125 °C, making it suitable for demanding environments such as hybrid and electric vehicles, on-board charging systems, and battery management systems. The construction includes a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product also offers high insulation resistance and withstands significant voltage stress, ensuring reliability in critical applications.
CAP FILM 0.15UF 5% 850VDC RAD
| Lingto Electronic Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKP385E41585JI02W0 |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |