CAP FILM 0.2UF 5% 160VDC RADIAL
MKP385 0,2 F 5% 160Vdc Pitch10 / bulk
CAP FILM 0.2UF 5% 160VDC RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP385420016JDM2B0 | 58X0440 | MKP385420016JDM2B0 |
| Product Name | Capacitors - Film Capacitors | Mkp385 0,2 F 5% 160Vdc Pitch10 / Bulk Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |