The MKP385416025JD02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.16 µF with a tolerance of ±5%, and is rated for a DC voltage of 250 V. The capacitor is suitable for environments with a maximum operating temperature of 110 °C and can withstand short-term exposure to temperatures up to 125 °C. This component is particularly effective in applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. Its low contact resistance and low loss dielectric make it ideal for high-frequency and pulse operations. The capacitor is available in various lead pitches, ranging from 5 mm to 52.5 mm, and can be supplied loose in a box, taped on a reel, or in ammo pack configurations. Engineers considering this capacitor should note its compliance with IEC 60384-17 standards and its encapsulation in a flame-retardant plastic case, ensuring durability and safety in various applications.
CAP FILM 0.16UF 5% 250VDC RADIAL
CAP FILM 0.16UF 5% 250VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385416025JD02W0 | MKP385416025JD02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1600 microF | 0.1600 microF |