The MKP385413040JC02Z0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.13 µF with a tolerance of ±5%, and is rated for a DC voltage of 400V. The capacitor is suitable for use in environments with temperatures up to 110 °C, and can withstand short-term exposure to temperatures as high as 125 °C. This component is particularly effective in applications involving steep pulses, such as switch mode power supplies, electronic lighting, and motor control circuits. Its low contact resistance and low loss dielectric contribute to its efficiency in high-frequency and pulse operations. The capacitor is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack format, making it versatile for different assembly processes. Engineers considering this capacitor should note its compliance with IEC 60384-17 standards and its encapsulation in a flame-retardant plastic case, ensuring safety and durability in various applications.
CAP FILM 0.13UF 5% 400VDC RADIAL
CAP FILM 0.13UF 5% 400VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385413040JC02Z0 | MKP385413040JC02Z0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.1300 microF | 0.1300 microF |