The MKP385412016JDM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.12 µF with a tolerance of ±5% and is rated for a DC voltage of 160V. The capacitor is suitable for use in environments with temperatures up to 110°C and can withstand short-term exposure to temperatures as high as 125°C. This capacitor is particularly well-suited for applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. Its construction includes a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various applications. The leads are made of tinned wire, providing low contact resistance and facilitating easy integration into circuits. The product is available in various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack configurations, catering to different assembly needs. Overall, the MKP385412016JDM2B0 is a reliable choice for engineers looking for a compact and efficient film capacitor for demanding electronic applications.
CAP FILM 0.12UF 5% 160VDC RADIAL
CAP FILM 0.12UF 5% 160VDC RADIAL
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385412016JDM2B0 | MKP385412016JDM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |