The MKP385382016JB02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.082 µF with a tolerance of ±5%, and is rated for a DC voltage of 160V. The capacitor is suitable for use in environments with temperatures up to 110°C, with a maximum operating temperature of 125°C for limited durations. This component is particularly effective in applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency operations. The capacitor is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety. It is available with various lead pitches and can be supplied loose in a box, taped on a reel, or in ammo pack configurations, catering to different assembly needs. Engineers considering this capacitor should note its low contact resistance and low loss dielectric properties, which contribute to its efficiency in demanding electronic applications.
CAP FILM 0.082UF 5% 160VDC RAD
CAP FILM 0.082UF 5% 160VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385382016JB02W0 | MKP385382016JB02W0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |