The MKP385333040JBA2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.033 µF with a tolerance of ±5%, and is rated for a DC voltage of 400 V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device is constructed with a low loss dielectric and has a small form factor, allowing for high-density packaging. It operates effectively within a temperature range of -55 °C to +110 °C, with a maximum operating temperature of 125 °C for limited durations. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, meeting UL-class 94 V-0 standards. Lead configurations include a pitch range from 5 mm to 52.5 mm, and it is available in various packaging options, including bulk, tape and reel, and ammo pack. This versatility makes it suitable for a wide range of electronic applications.
CAP FILM 0.033UF 5% 400VDC RAD
CAP FILM 0.033UF 5% 400VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385333040JBA2B0 | MKP385333040JBA2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |