The MKP385327085JFM2B0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance under steep pulse conditions. It features a capacitance value of 0.027 µF with a tolerance of ±5%, and is rated for a DC voltage of 850 V. The capacitor operates effectively within a temperature range of -55 °C to 110 °C, with a maximum operating temperature of 125 °C for limited durations. This component is suitable for use in switch mode power supplies (SMPS), electronic lighting, motor control circuits, and high-frequency applications. It is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. The leads are tinned wire, facilitating easy integration into circuits. The product is available in different packaging options, including bulk and tape on reel, catering to diverse manufacturing needs. Engineers considering this capacitor should evaluate its specifications against their project requirements, particularly in applications involving high-frequency and pulse operations.
CAP FILM 0.027UF 5% 850VDC RAD
CAP FILM 0.027UF 5% 850VDC RAD
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385327085JFM2B0 | MKP385327085JFM2B0 |
| Product Name | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | High Frequency; DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |