Vishay Intertechnology, Inc. 0.016UF Capacitor MKP385316063JCI2B0

Description
CAP FILM 0.016UF 5% 630VDC RAD Product overview: MKP385316063JCI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316063JCI2B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP FILM 0.016UF 5% 630VDC RAD Product overview: MKP385316063JCI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316063JCI2B 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.016UF Capacitor - 62-MKP385316063JCI2B0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.016UF Capacitor
62-MKP385316063JCI2B0
0.016UF Capacitor 62-MKP385316063JCI2B0
CAP FILM 0.016UF 5% 630VDC RAD Product overview: MKP385316063JCI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316063JCI2B 0 can be used for catalog matching and distributor lookup.

CAP FILM 0.016UF 5% 630VDC RAD Product overview: MKP385316063JCI2B0 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.016UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.016UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP385316063JCI2B0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1041218-MKP385316063JCI2B0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1041218-MKP385316063JCI2B0
Capacitors - Film Capacitors 1041218-MKP385316063JCI2B0
Win Source Part Number: 1041218-MKP385316063 JCI2B0 Category: Capacitors>Film Capacitors Series: MKP385 Termination: PC Pins Package: Bulk Voltage Rating - AC: 220V Voltage Rating - DC: 630V Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.354" (9.00mm) Standard Package: 1,000 Capacitance: 0.016 µF Tolerance: ±5% Lead Spacing: 0.295" (7.50mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm) Alternative Parts (Cross-Reference): PHE426MA5150JR05; ECW-F6163JL; 160153J630D; ECQ-E6153JF; F339X131533MDA2B0; R73PI21504000J; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0070 Mfr: Vishay Beyschlag/Draloric/B C Components Other Names: 385316063JCI2B0

Win Source Part Number: 1041218-MKP385316063JCI2B0
Category: Capacitors>Film Capacitors
Series: MKP385
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 220V
Voltage Rating - DC: 630V
Applications: DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.354" (9.00mm)
Standard Package: 1,000
Capacitance: 0.016 µF
Tolerance: ±5%
Lead Spacing: 0.295" (7.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.394" L x 0.157" W (10.00mm x 4.00mm)
Alternative Parts (Cross-Reference): PHE426MA5150JR05; ECW-F6163JL; 160153J630D; ECQ-E6153JF; F339X131533MDA2B0; R73PI21504000J;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/BC Components
Other Names: 385316063JCI2B0

Buy Now Datasheet
Capacitors - Film Capacitors - MKP385316063JCI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP385316063JCI2B0
Capacitors - Film Capacitors MKP385316063JCI2B0
CAP FILM 0.016UF 5% 630VDC RAD

CAP FILM 0.016UF 5% 630VDC RAD

Supplier's Site
Film Capacitors MKP385316063JCI2B0
CAP FILM 0.016UF 5% 630VDC RAD

CAP FILM 0.016UF 5% 630VDC RAD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP385316063JCI2B0 1041218-MKP385316063JCI2B0 MKP385316063JCI2B0 MKP385316063JCI2B0
Product Name 0.016UF Capacitor Capacitors - Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0160 microF 0.0160 microF 0.0160 microF 0.0160 microF
WVDC 630 volts 630 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors - Film Capacitors - 105MHBS70K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
View Details
Film Capacitors - 1725546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details