The MKP385243040JB02W0 is a metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 4300 pF with a tolerance of ±5%, and is rated for a DC voltage of 400V. This capacitor is suitable for use in environments where steep pulses occur, such as in switch mode power supplies, electronic lighting, and motor control circuits. The device operates effectively within a temperature range of -55°C to +110°C, with a maximum operating temperature of 125°C for limited durations. It is constructed with a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. The leads are made of tinned wire, ensuring low contact resistance and facilitating high-density packaging. This capacitor is available in various lead pitches from 5 mm to 52.5 mm and can be supplied loose in a box, taped on a reel, or in ammo pack style. Its small dimensions and low loss dielectric make it a suitable choice for applications requiring compact and efficient components.
CAP FILM 4300PF 5% 400VDC RADIAL
CAP FILM 4300PF 5% 400VDC RADIAL
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP385243040JB02W0 | MKP385243040JB02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0043 microF | 0.0043 microF |