The MKP383391063JC02R0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance of 0.091 µF with a tolerance of ±5% and is rated for a DC voltage of 630V. The capacitor is suitable for use in environments with temperatures up to 105 °C and is encapsulated in a flame-retardant plastic case, complying with UL-class 94 V-0. This component is particularly effective in applications involving steep pulses, such as switch mode power supplies (SMPS), electronic lighting, and motor control circuits. It is available with various lead pitches ranging from 7.5 mm to 37.5 mm and can be supplied loose in a box or taped on a reel for easy handling. The capacitor's low contact resistance and low loss dielectric make it a suitable choice for high-density packaging in electronic designs.
0.091µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.091UF 5% 630VDC RAD
CAP FILM 0.091UF 5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383391063JC02R0-ND | MKP383391063JC02R0 | MKP383391063JC02R0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |