The MKP383347100JFM2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.047 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 1000 V and an AC voltage of 400 V, making it suitable for various electronic applications, including switch mode power supplies and motor control circuits. This component is characterized by low contact resistance and low loss dielectric properties, which contribute to its efficiency in high-density packaging. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, complying with UL-class 94 V-0 standards. It is available with lead pitches ranging from 7.5 mm to 37.5 mm and can be supplied loose in a box or taped on a reel for ease of handling during assembly. Engineers considering this capacitor should note its operational temperature range, with a rated DC temperature of 85 °C and a maximum application temperature of 105 °C. The product is suitable for applications where steep pulses occur and is compliant with IEC 60384-17 standards.
0.047µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 5% 1KVDC RADIAL
CAP FILM 0.047UF 5% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383347100JFM2B0-ND | MKP383347100JFM2B0 | MKP383347100JFM2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |