The MKP383327063JFM2B0 is a double metallized polypropylene film capacitor designed for applications requiring high reliability and performance. It features a capacitance value of 0.027 µF with a tolerance of ±5%. The capacitor is rated for a DC voltage of 630V and an AC voltage of 220V, making it suitable for various electronic applications, including switch mode power supplies and motor control circuits. This component is characterized by low contact resistance and low loss dielectric properties, which contribute to its efficiency in high-density packaging. The capacitor is encapsulated in a flame-retardant plastic case and epoxy resin, compliant with UL-class 94 V-0 standards. It is available with lead pitches ranging from 7.5 mm to 37.5 mm and can be supplied loose in a box or taped on a reel for ease of handling during assembly. The operational temperature range is rated up to 105 °C, ensuring reliable performance in demanding environments. The capacitor also meets the requirements of IEC 60384-17, making it a suitable choice for engineers looking for dependable film capacitors in their designs.
0.027µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.027UF 5% 630VDC RAD
CAP FILM 0.027UF 5% 630VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383327063JFM2B0-ND | MKP383327063JFM2B0 | MKP383327063JFM2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |