The MKP383320063JC02Z0 is a double metallized polypropylene film capacitor designed for applications requiring reliable performance under steep pulse conditions, such as switch mode power supplies and motor control circuits. It features a capacitance range from 0.00047 OºF to 4.7 OºF with a tolerance of ±5%. The capacitor is rated for a maximum DC voltage of 630V and an AC voltage of 220V, with a maximum application temperature of 105°C. This component is constructed with a flame-retardant plastic case and epoxy resin, ensuring durability and safety in various environments. It is available with lead pitches ranging from 7.5 mm to 37.5 mm and can be supplied loose in a box or taped on a reel for easy handling. The capacitor's low contact resistance and low loss dielectric make it suitable for high-density packaging applications. Engineers should consider this capacitor for projects that require compact, efficient, and reliable performance in electronic lighting and other demanding applications.
0.02µF Film Capacitor 220V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.02UF 5% 630VDC RADIAL
CAP FILM 0.02UF 5% 630VDC RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383320063JC02Z0-ND | MKP383320063JC02Z0 | MKP383320063JC02Z0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |