1000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP, 1000PF, 2KV, FILM, RADIAL; Dielectric Type:Double Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Capacitor Mounting:Through Hole; Voltage(AC):700V; Lead Spacing:15mm RoHS Compliant: Yes
MKP, 2000VDC, 700VAC, 0,001F, 15PITCH ROHS COMPLIANT: YES
CAP FILM 1000PF 5% 2KVDC RADIAL
CAP FILM 1000PF 5% 2KVDC RADIAL
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKP383210200JFP2B0-ND | 57X3785 | 81AC9162 | MKP383210200JFP2B0 | MKP383210200JFP2B0 |
| Product Name | Film Capacitors | Cap, 1000Pf, 2Kv, Film, Radial; Dielectric Type Vishay | Mkp, 2000Vdc, 700Vac, 0,001F, 15Pitch Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |||
| Electrostatic Capacitors | Polypropylene | Double Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |