Vishay Intertechnology, Inc. Film Capacitors MKP1848C62012JY5

Description
20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote
Description
20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MKP1848C62012JY5 is a metallized polypropylene DC-link film capacitor designed for industrial applications. It features a rated capacitance of 20 µF with a tolerance of ±5% and operates effectively at a maximum temperature of 105 °C. The capacitor is suitable for high-density applications, providing a long useful life of over 100,000 hours at rated voltage and 70 °C. This component is characterized by high ripple current capability, low equivalent series resistance (ESR), and low equivalent series inductance (ESL), making it ideal for use in renewable energy inverters, uninterruptible power supplies (UPS), battery chargers, and motor drives. The capacitor is encapsulated in a flame-retardant plastic case and has tinned wire terminals for reliable connections. The maximum permissible DC voltage ratings for this capacitor are 1200 V at 70 °C and 850 V at 105 °C, with a peak-to-peak ripple voltage limit of 0.2 times the rated DC voltage. Compliance with IEC standards ensures its reliability in various applications.

Datasheet Summary
Powered by GS/AI

The MKP1848C62012JY5 is a metallized polypropylene DC-link film capacitor designed for industrial applications. It features a rated capacitance of 20 µF with a tolerance of ±5% and operates effectively at a maximum temperature of 105 °C. The capacitor is suitable for high-density applications, providing a long useful life of over 100,000 hours at rated voltage and 70 °C. This component is characterized by high ripple current capability, low equivalent series resistance (ESR), and low equivalent series inductance (ESL), making it ideal for use in renewable energy inverters, uninterruptible power supplies (UPS), battery chargers, and motor drives. The capacitor is encapsulated in a flame-retardant plastic case and has tinned wire terminals for reliable connections. The maximum permissible DC voltage ratings for this capacitor are 1200 V at 70 °C and 850 V at 105 °C, with a peak-to-peak ripple voltage limit of 0.2 times the rated DC voltage. Compliance with IEC standards ensures its reliability in various applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C62012JY5-ND - DigiKey
Thief River Falls, MN, United States
20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads

20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848C62012JY5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C62012JY5
Capacitors - Film Capacitors MKP1848C62012JY5
CAP FILM 20UF 5% 1.2KVDC RADIAL

CAP FILM 20UF 5% 1.2KVDC RADIAL

Supplier's Site
Film Capacitors - MKP1848C62012JY5 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848C62012JY5
Film Capacitors MKP1848C62012JY5
CAP FILM 20UF 5% 1.2KVDC RADIAL

CAP FILM 20UF 5% 1.2KVDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1848C62012JY5-ND MKP1848C62012JY5 MKP1848C62012JY5
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MPW400K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
4 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525002P40BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details