Vishay Intertechnology, Inc. Film Capacitors MKP1848C55090JK2

Description
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848C55090JK2-ND - DigiKey
Thief River Falls, MN, United States
5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

5µF Film Capacitor 900V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1848C55090JK2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1848C55090JK2
Capacitors - Film Capacitors MKP1848C55090JK2
CAP FILM 5UF 5% 900VDC RADIAL

CAP FILM 5UF 5% 900VDC RADIAL

Supplier's Site
Cap, 5Uf, 900V, Film, Radial; Dielectric Type Vishay - 57X3350 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5Uf, 900V, Film, Radial; Dielectric Type Vishay
57X3350
Cap, 5Uf, 900V, Film, Radial; Dielectric Type Vishay 57X3350
CAP, 5UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 5UF, 900V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - MKP1848C55090JK2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848C55090JK2
Film Capacitors MKP1848C55090JK2
CAP FILM 5UF 5% 900VDC RADIAL

CAP FILM 5UF 5% 900VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848C55090JK2-ND MKP1848C55090JK2 57X3350 MKP1848C55090JK2
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 5Uf, 900V, Film, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH1R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908589P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details