Vishay MKP1848625454P4 Film Capacitor
Vishay MKP1848625454P4 Film Capacitor
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Package / Case: 4-SMD, No Lead
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
25µF Film Capacitor 450V Polypropylene (PP), Metallized Radial - 4 Leads
25uF 450V PP Film Capacitor, 5% Tol, 8.5mR ESR, Radial Product overview: MKP1848625454P4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 25uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848625454P4 can be used for catalog matching and distributor lookup.
CAP FILM 25UF 5% 450VDC RADIAL
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6842257 | 2870-MKP1848625454P4-ND | 62-MKP1848625454P4 | MKP1848625454P4 | |
| Product Name | Film Capacitors | Connectors,Interconnects | Film Capacitors | 25uF 450V Capacitor | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Applications | Automotive | Automotive | Automotive; Automotive; DC Link, DC Filtering | ||
| RoHS Compliant | Yes | Yes | |||
| WVDC | 450 volts | 125 volts | 450 volts | 450 volts |