22µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial - 4 Leads
CAP FILM 22UF 5% 1.1KVDC RADIAL
MKP 22 F 5% 1100Vdc radial pitch 52.5 4pins P2=20.3 / LOOSE
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 2870-MKP1848622914Y5-ND | MKP1848622914Y5 | 19T3830 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 22 F 5% 1100Vdc Radial Pitch 52.5 4Pins P2=20.3 / Loose Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive; Automotive; DC Link, DC Filtering | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |