Vishay Precision Group Film Capacitors MKP1848580704K2

Description
Capacitor DC-Link MKP 1848 700Vdc 8µF
Request a Quote Datasheet
Description
Capacitor DC-Link MKP 1848 700Vdc 8µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 6842251 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842251
Film Capacitors 6842251
Capacitor DC-Link MKP 1848 700Vdc 8µF

Capacitor DC-Link MKP 1848 700Vdc 8µF

Supplier's Site
Film Capacitors - 6842251P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
6842251P
Film Capacitors 6842251P
Capacitor DC-Link MKP 1848 700Vdc 8µF

Capacitor DC-Link MKP 1848 700Vdc 8µF

Supplier's Site
Film Capacitors - 1731541 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731541
Film Capacitors 1731541
Capacitor DC-Link MKP 1848 700Vdc 8µF

Capacitor DC-Link MKP 1848 700Vdc 8µF

Supplier's Site
Film Capacitors - 2870-MKP1848580704K2-ND - DigiKey
Thief River Falls, MN, United States
8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

8µF Film Capacitor 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 8Uf, 700V, Film, Radial; Dielectric Type Vishay - 19T3748 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Uf, 700V, Film, Radial; Dielectric Type Vishay
19T3748
Cap, 8Uf, 700V, Film, Radial; Dielectric Type Vishay 19T3748
CAP, 8UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, 8UF, 700V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKP1848580704K2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848580704K2
Film Capacitors MKP1848580704K2
CAP FILM 8UF 5% 700VDC RADIAL

CAP FILM 8UF 5% 700VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848580704K2
CAP FILM 8UF 5% 700VDC RADIAL

CAP FILM 8UF 5% 700VDC RADIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6842251 6842251P 2870-MKP1848580704K2-ND 19T3748 MKP1848580704K2 MKP1848580704K2
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 8Uf, 700V, Film, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive Automotive Automotive; Automotive; DC Link, DC Filtering
RoHS Compliant Yes Yes Yes
Capacitance Range 8 microF 8 microF 8 microF 8 microF 8 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 104PPA122KG - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details