Vishay Intertechnology, Inc. Automotive 3uF 1200V 0.0145 Ohm Capacitor MKP1848530924K2

Description
Cap Film 3uF 1200V PP 5% (32 X 18 X 28mm) Radial Wound 27.5mm 0.0145 Ohm 105°C Automotive Bulk Product overview: MKP1848530924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 1200V, 0.0145 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 1200V, 0.0145 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848530924K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 3uF 1200V PP 5% (32 X 18 X 28mm) Radial Wound 27.5mm 0.0145 Ohm 105°C Automotive Bulk Product overview: MKP1848530924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 1200V, 0.0145 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 1200V, 0.0145 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848530924K2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 3uF 1200V 0.0145 Ohm Capacitor
62-MKP1848530924K2
Automotive 3uF 1200V 0.0145 Ohm Capacitor 62-MKP1848530924K2
Cap Film 3uF 1200V PP 5% (32 X 18 X 28mm) Radial Wound 27.5mm 0.0145 Ohm 105°C Automotive Bulk Product overview: MKP1848530924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 1200V, 0.0145 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 1200V, 0.0145 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848530924K2 can be used for catalog matching and distributor lookup.

Cap Film 3uF 1200V PP 5% (32 X 18 X 28mm) Radial Wound 27.5mm 0.0145 Ohm 105°C Automotive Bulk Product overview: MKP1848530924K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3uF, 1200V, 0.0145 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3uF, 1200V, 0.0145 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848530924K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 2870-MKP1848530924K2-ND - DigiKey
Thief River Falls, MN, United States
3µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

3µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1848530924K2 - 927247-MKP1848530924K2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848530924K2
927247-MKP1848530924K2
Film Capacitors - MKP1848530924K2 927247-MKP1848530924K2
Manufacturer: Vishay Win Source Part Number: 927247-MKP1848530924 K2 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: 3 µF Film Capacitor - 1200V (1.2kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 80 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 927247-MKP1848530924K2
Series: MKP1848
Operating Temperature Range: -40°C ~ 105°C
Features: 3 µF Film Capacitor - 1200V (1.2kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 80
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Film Capacitors - MKP1848530924K2 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKP1848530924K2
Film Capacitors MKP1848530924K2
CAP FILM 3UF 5% 1.2KVDC RADIAL

CAP FILM 3UF 5% 1.2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1848530924K2
CAP FILM 3UF 5% 1.2KVDC RADIAL

CAP FILM 3UF 5% 1.2KVDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKP1848530924K2 2870-MKP1848530924K2-ND 927247-MKP1848530924K2 MKP1848530924K2 MKP1848530924K2
Product Name Automotive 3uF 1200V 0.0145 Ohm Capacitor Film Capacitors Film Capacitors - MKP1848530924K2 Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 3.00E6 microF 3 microF 3 microF 3 microF
WVDC 1200 volts 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details