Vishay Intertechnology, Inc. Film Capacitors MKP1848510914K2

Description
1µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1848510914K2-ND - DigiKey
Thief River Falls, MN, United States
1µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

1µF Film Capacitor 1100V (1.1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 1uF 1100V 0.0455 Ohm Capacitor
62-MKP1848510914K2
Automotive 1uF 1100V 0.0455 Ohm Capacitor 62-MKP1848510914K2
Cap Film 1uF 1100V PP 5% (32 X 11 X 21mm) Radial Wound 27.5mm 0.0455 Ohm 105°C Automotive Bulk Product overview: MKP1848510914K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 1100V, 0.0455 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 1100V, 0.0455 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848510914K2 can be used for catalog matching and distributor lookup.

Cap Film 1uF 1100V PP 5% (32 X 11 X 21mm) Radial Wound 27.5mm 0.0455 Ohm 105°C Automotive Bulk Product overview: MKP1848510914K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 1100V, 0.0455 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 1100V, 0.0455 Ohm, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1848510914K2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - MKP1848510914K2 - 927244-MKP1848510914K2 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - MKP1848510914K2
927244-MKP1848510914K2
Film Capacitors - MKP1848510914K2 927244-MKP1848510914K2
Manufacturer: Vishay Win Source Part Number: 927244-MKP1848510914 K2 Series: MKP1848 Operating Temperature Range: -40°C ~ 105°C Features: Film Capacitor - 1100V (1.1kV) Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 130 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8532.25.0070

Manufacturer: Vishay
Win Source Part Number: 927244-MKP1848510914K2
Series: MKP1848
Operating Temperature Range: -40°C ~ 105°C
Features: Film Capacitor - 1100V (1.1kV) Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 130
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8532.25.0070

Buy Now Datasheet
Capacitors - Film Capacitors MKP1848510914K2
CAP FILM 1UF 5% 1.1KVDC RADIAL

CAP FILM 1UF 5% 1.1KVDC RADIAL

Supplier's Site
Film Capacitors - MKP1848510914K2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1848510914K2
Film Capacitors MKP1848510914K2
CAP FILM 1UF 5% 1.1KVDC RADIAL

CAP FILM 1UF 5% 1.1KVDC RADIAL

Supplier's Site Datasheet
Mkp 1 F 5% 1100Vdc Radial Pitch 27.5 / Loose Vishay - 19T3702 - Newark, An Avnet Company
Chicago, IL, United States
Mkp 1 F 5% 1100Vdc Radial Pitch 27.5 / Loose Vishay
19T3702
Mkp 1 F 5% 1100Vdc Radial Pitch 27.5 / Loose Vishay 19T3702
MKP 1 F 5% 1100Vdc radial pitch 27.5 / LOOSE

MKP 1 F 5% 1100Vdc radial pitch 27.5 / LOOSE

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2870-MKP1848510914K2-ND 62-MKP1848510914K2 927244-MKP1848510914K2 MKP1848510914K2 MKP1848510914K2 19T3702
Product Name Film Capacitors Automotive 1uF 1100V 0.0455 Ohm Capacitor Film Capacitors - MKP1848510914K2 Capacitors - Film Capacitors Film Capacitors Mkp 1 F 5% 1100Vdc Radial Pitch 27.5 / Loose Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive; Automotive; DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details