Vishay Precision Group Film Capacitors MKP1847H58035JP5

Description
8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1847H58035JP5-ND - DigiKey
Thief River Falls, MN, United States
8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads

8µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Cap, 8Uf, 350Vac, Film, Radial Box; Dielectric Type Vishay - 02AC7663 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8Uf, 350Vac, Film, Radial Box; Dielectric Type Vishay
02AC7663
Cap, 8Uf, 350Vac, Film, Radial Box; Dielectric Type Vishay 02AC7663
CAP, 8UF, 350VAC, FILM, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:45mmRoHS Compliant: Yes

CAP, 8UF, 350VAC, FILM, RADIAL BOX; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:8µF; Capacitance Tolerance:± 5%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole; Height:45mmRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1847H58035JP5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847H58035JP5
Capacitors - Film Capacitors MKP1847H58035JP5
CAP FILM 8UF 5% 700VDC RADIAL

CAP FILM 8UF 5% 700VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1847H58035JP5-ND 02AC7663 MKP1847H58035JP5
Product Name Film Capacitors Cap, 8Uf, 350Vac, Film, Radial Box; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC330 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - C11CF2R2B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers