Vishay Intertechnology, Inc. Film Capacitors MKP1847C640235Y5

Description
40µF Film Capacitor 230V 450V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
40µF Film Capacitor 230V 450V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1847C640235Y5-ND - DigiKey
Thief River Falls, MN, United States
40µF Film Capacitor 230V 450V Polypropylene (PP), Metallized Radial - 4 Leads

40µF Film Capacitor 230V 450V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - MKP1847C640235Y5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1847C640235Y5
Capacitors - Film Capacitors MKP1847C640235Y5
MKP 40F 10% 230VAC PITCH 52,5

MKP 40F 10% 230VAC PITCH 52,5

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 2870-MKP1847C640235Y5-ND MKP1847C640235Y5
Product Name Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Film Paper Film Capacitors - 104PSB700K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Ceramic Capacitors - C11CF270J-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details