Vishay Intertechnology, Inc. Film Capacitors MKP1847C610355P2

Description
Capacitor PP AC Filtering MKP1847C 10uF
Request a Quote Datasheet
Description
Capacitor PP AC Filtering MKP1847C 10uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2111294 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2111294
Film Capacitors 2111294
Capacitor PP AC Filtering MKP1847C 10uF

Capacitor PP AC Filtering MKP1847C 10uF

Supplier's Site
Film Capacitors - 2111295 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
2111295
Film Capacitors 2111295
Capacitor PP AC Filtering MKP1847C 10uF

Capacitor PP AC Filtering MKP1847C 10uF

Supplier's Site
Film Capacitors - 2870-MKP1847C610355P2-ND - DigiKey
Thief River Falls, MN, United States
10µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial

10µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - MKP1847C610355P2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1847C610355P2
Film Capacitors MKP1847C610355P2
MKP 10F 10% 350VAC PITCH 37,5

MKP 10F 10% 350VAC PITCH 37,5

Supplier's Site Datasheet
Cap, 10Uf, 350Vac, Film, Radial Rohs Compliant Vishay - 15AJ2534 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 350Vac, Film, Radial Rohs Compliant Vishay
15AJ2534
Cap, 10Uf, 350Vac, Film, Radial Rohs Compliant Vishay 15AJ2534
CAP, 10UF, 350VAC, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 10UF, 350VAC, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2111294 2870-MKP1847C610355P2-ND MKP1847C610355P2 15AJ2534
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 10Uf, 350Vac, Film, Radial Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Applications Automotive; Power Supply; AC Filtering, Harmonic Filter, Renewable Energy, Uninterruptable Power Supply, Welding
RoHS Compliant Yes Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100122KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers