Vishay Precision Group Film Capacitors MKP1847615354Y4

Description
15µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet
Description
15µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2763-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2763-ND
Film Capacitors BC2763-ND
15µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads

15µF Film Capacitor 350V 700V Polypropylene (PP), Metallized Radial - 4 Leads

Buy Now Datasheet
Capacitors - Film Capacitors - 1330949-MKP1847615354Y4 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1330949-MKP1847615354Y4
Capacitors - Film Capacitors 1330949-MKP1847615354Y4
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1330949-MKP184761535 4Y4 Category: Capacitors>Film Capacitors Packaging: Bulk Features: Long Life Termination: PC Pins Voltage Rating - AC: 350V Voltage Rating - DC: 700V Size / Dimension: 2.264" L x 0.984" W (57.50mm x 25.00mm) Applications: DC Link, DC Filtering; EMI, RFI Suppression; High Pulse, DV/DT Height - Seated (Max): 1.772" (45.00mm) Standard Package: 55 Mounting: Through Hole Capacitance: 15 µF Tolerance: ±5% Lead Spacing: 2.067" (52.50mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial - 4 Leads ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Other Part Number: BC2763 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1330949-MKP1847615354Y4
Category: Capacitors>Film Capacitors
Packaging: Bulk
Features: Long Life
Termination: PC Pins
Voltage Rating - AC: 350V
Voltage Rating - DC: 700V
Size / Dimension: 2.264" L x 0.984" W (57.50mm x 25.00mm)
Applications: DC Link, DC Filtering; EMI, RFI Suppression; High Pulse, DV/DT
Height - Seated (Max): 1.772" (45.00mm)
Standard Package: 55
Mounting: Through Hole
Capacitance: 15 µF
Tolerance: ±5%
Lead Spacing: 2.067" (52.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial - 4 Leads
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Other Part Number: BC2763
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
15uF 700V Capacitor
62-MKP1847615354Y4
15uF 700V Capacitor 62-MKP1847615354Y4
15uF 700V PP Film Capacitor, Radial, 5% Product overview: MKP1847615354Y4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1847615354Y4 can be used for catalog matching and distributor lookup.

15uF 700V PP Film Capacitor, Radial, 5% Product overview: MKP1847615354Y4 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 700V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 700V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKP1847615354Y4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors MKP1847615354Y4
CAP FILM 15UF 5% 700VDC RADIAL

CAP FILM 15UF 5% 700VDC RADIAL

Supplier's Site
Film Capacitors - MKP1847615354Y4 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKP1847615354Y4
Film Capacitors MKP1847615354Y4
CAP FILM 15UF 5% 700VDC RADIAL

CAP FILM 15UF 5% 700VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number BC2763-ND 1330949-MKP1847615354Y4 62-MKP1847615354Y4 MKP1847615354Y4 MKP1847615354Y4
Product Name Film Capacitors Capacitors - Film Capacitors 15uF 700V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 85 C (-40 to 185 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1908292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers