6µF Film Capacitor 310V Polypropylene (PP), Metallized Radial - 4 Leads
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKP1847560314P4-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Polypropylene |
| Capacitance Range | 6 microF |