Vishay Precision Group Film Capacitors MKP1845247204

Description
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet
Description
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 2870-MKP1845247204-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
2870-MKP1845247204-ND
Film Capacitors 2870-MKP1845247204-ND
4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial

4700pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Axial

Buy Now Datasheet
Film Capacitor, Mkp1845 Series, 4700 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Vishay - 53M8386 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkp1845 Series, 4700 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Vishay
53M8386
Film Capacitor, Mkp1845 Series, 4700 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Vishay 53M8386
Film Capacitor, MKP1845 Series, 4700 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Film Capacitor, MKP1845 Series, 4700 pF, 5%, PP (Polypropylene), 2 kV RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKP1845247204 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKP1845247204
Capacitors - Film Capacitors MKP1845247204
CAP FILM 4700PF 5% 2KVDC AXIAL

CAP FILM 4700PF 5% 2KVDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2870-MKP1845247204-ND 53M8386 MKP1845247204
Product Name Film Capacitors Film Capacitor, Mkp1845 Series, 4700 Pf, 5%, Pp (Polypropylene), 2 Kv Rohs Compliant Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Paper Film Capacitors - 104M06QC22 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
3 suppliers