CAP FILM 1.2UF 10% 250VDC RADIAL
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKP1841512255 |
| Product Name | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors; Single-Layer |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |