CAP FILM 0.027UF 5% 630VDC RAD
27 nF 5% 630Vdc / LOOSE IN BOX
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKP1841327634 | 19T2623 |
| Product Name | Capacitors - Film Capacitors | 27 Nf 5% 630Vdc / Loose In Box Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors; Single-Layer | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber | |
| Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed |