MMKP/MMKP 15nF 20% 630Vdc Pitch 15mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.015UF 20% 630VDC RAD
CAP FILM 0.015UF 20% 630VDC RAD
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 19T2515 | MKP1841315636V | MKP1841315636V |
| Product Name | Mmkp/mmkp 15Nf 20% 630Vdc Pitch 15Mm / Reelpack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| Packing Method | Tape Reel | Tape Reel; Tape & Reel (TR) | |
| Configuration / Form Factor | Leaded Capacitor | ||
| Technology | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | DC Link, DC Filtering; High Pulse, DV/DT; Snubber |