CAP FILM 5600PF 20% 250VDC RAD
5,6 nF 20% 250Vdc 7,5 mm / LOOSE IN BOX
CAP FILM 5600PF 20% 250VDC RAD
| Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKP1841256256 | 19T2178 | MKP1841256256 |
| Product Name | Film Capacitors | 5,6 Nf 20% 250Vdc 7,5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Electrostatic Capacitors | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.0056 microF | 0.0056 microF |